PHOENIX CONTACT USA RF Antennas 1284780

Description
ANT-OMNI-2459-04
Request a Quote Datasheet
Description
ANT-OMNI-2459-04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 277-1284780-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
277-1284780-ND
RF Antennas 277-1284780-ND
ANT-OMNI-2459-04

ANT-OMNI-2459-04

Buy Now Datasheet
RF Antennas - 1284780 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1284780
RF Antennas 1284780
1.85GHz, 2.35GHz, 3.45GHz, 5.4GHz, 6.5GHz General Purpose Whip, Straight RF Antenna 1.7GHz ~ 4.2GHz, 4.9GHz ~ 7.1GHz 1.5dBi, 2dBi, 1.5dBi, 2.5dBi, 3dBi N Type Male Connector Mount

1.85GHz, 2.35GHz, 3.45GHz, 5.4GHz, 6.5GHz General Purpose Whip, Straight RF Antenna 1.7GHz ~ 4.2GHz, 4.9GHz ~ 7.1GHz 1.5dBi, 2dBi, 1.5dBi, 2.5dBi, 3dBi N Type Male Connector Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 277-1284780-ND 1284780
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 1850.0 to 6500.0 MHz
Gain 1.5 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Telemetry Antennas - 1367705 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2 dB
Connectors Sma rp
View Details
Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details