PHOENIX CONTACT USA Power, Line Cables and Extension Cords 1271960

Description
3.28' (1.00m) Power Cord Orange IEC 62196-2 (Type 1) To Cable
Request a Quote Datasheet
Description
3.28' (1.00m) Power Cord Orange IEC 62196-2 (Type 1) To Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 277-1271960-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
277-1271960-ND
Power, Line Cables and Extension Cords 277-1271960-ND
3.28' (1.00m) Power Cord Orange IEC 62196-2 (Type 1) To Cable

3.28' (1.00m) Power Cord Orange IEC 62196-2 (Type 1) To Cable

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 277-1271960-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1026-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details