Safety relay module for sensor-free speed and speed range monitoring of AC and three-phase motors, rated for SIL 3 and Cat. 4/PL e per EN ISO 13849-1 and EN IEC 62061, with a 12.5 mm width and plug-in Push-in terminal block. Operates on 24 V DC (20.4 V to 26.4 V), with a 2-channel evaluation of motor rotating fields, one safety-related N/O contact pair (13/14) rated for 6 A continuous current and switching up to 5 A AC15 at 250 V, and a non-safety-related digital input (S34). Features include integrated SLS, SSM, and SSR functions, 70 ms typical response time, and reinforced insulation up to 8 kV. Designed for industrial use, certified cULus listed, and meets EU RoHS requirements. Weight is 148 g excluding packaging.
| DigiKey | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 277-1249516-ND |
| Product Name | Safety Relays |
| Channels | Single Throw |