PHOENIX CONTACT USA
Circular Connector Assemblies
1239739
Description
Interconnect Misc
Request a Quote
Email Supplier
Datasheet
Description
Interconnect Misc
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
277-1239739-ND |
|
Product Name
|
Circular Connector Assemblies |
|
Connector Type
|
Receptacle, Male Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
32 #
View Details
3 suppliers
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Omnetics Connector Corporation
Connector Type
Military Connector; Rectangular Connectors, Heavy Duty
Geometry
Straight
Termination
Through Hole
View Details
2 suppliers
Connector Type
2.4mm Connector; 2.4mm Male
Gender
Male / Plug
Frequency
0.000 to 50.000 GHz
View Details