PHOENIX CONTACT USA
Circular Connector Accessories
1239704
Description
INTERCONNECT MISC
Request a Quote
Email Supplier
Datasheet
Description
INTERCONNECT MISC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
277-1239704-ND |
|
Product Name
|
Circular Connector Accessories |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Voltage Rating
125 to 300 volts
Current Rating
8.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers