Phoenix Contact GmbH & Co. KG Wrenches 1212841

Description
Wrenches UNIFOX-WRENCH_DB
Datasheet
Description
Wrenches UNIFOX-WRENCH_DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Wrenches
1212841
Wrenches 1212841
Wrenches UNIFOX-WRENCH_DB

Wrenches UNIFOX-WRENCH_DB

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Wrenches
Product Number 1212841
Product Name Wrenches
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details