PHOENIX CONTACT USA Pliers 1212834

Description
"Combination Pliers Flat Nose Serrated 6.50"" (165.1mm)"
Request a Quote Datasheet
Description
"Combination Pliers Flat Nose Serrated 6.50"" (165.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1212834-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Serrated 6.50"" (165.1mm)"

"Combination Pliers Flat Nose Serrated 6.50"" (165.1mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 1212834-ND
Product Name Pliers
Type Combination; Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Length 0.1181 to 1.97 inch (3 to 50 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
10" End Nipper Pliers - DWHT70803 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5.5 inch (140 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details
Channellock Code Blue 9 1/2” Tongue & Groove Pliers - T-53CB-3 - Buckaroos, Inc.
Specs
Type Tongue and Groove
Length 9.5 inch (241 mm)
View Details