PHOENIX CONTACT USA Pliers 1212797

Description
"Electronics Pliers Flat Nose Smooth 4.92"" (125.0mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Flat Nose Smooth 4.92"" (125.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1212797-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Flat Nose Smooth 4.92"" (125.0mm)"

"Electronics Pliers Flat Nose Smooth 4.92"" (125.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 1212797-ND
Product Name Pliers
Type Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
PLIER - FA-189.17VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Round-Nose
Length 6.88 inch (175 mm)
Jaw Length 1.81 inch (46.04 mm)
View Details
8" End Nipper Pliers - DWHT70802 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5 inch (127 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details