Phoenix Contact GmbH & Co. KG Screwdriver Bits 1212586

Description
Driver Bit 1212586
Request a Quote
Description
Driver Bit 1212586
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 8586274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
8586274
Screwdriver Bits 8586274
Driver Bit 1212586

Driver Bit 1212586

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 8586274
Product Name Screwdriver Bits
Drive Type Torx
Drive Size 0.2500 inch (6.35 mm)
Drive Details 6.35 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2115 - WAGO
Specs
Drive Type Slotted; 5.5 x 1.0
View Details
2 suppliers
Screwdriver - 30-330 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Robertson
Shank Length 6 inch (152 mm)
View Details
Screwdriver - SDE-43 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 6.69 inch (170 mm)
View Details