"1mm x 5.5mm Slotted Screwdriver 9.76"" (248.0mm)"
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Screwdrivers (hand tool) | Screwdrivers (hand tool) |
| Product Number | 277-12755-ND | 8556475 |
| Product Name | Screw and Nut Drivers | Screwdrivers |
| Drive Type | Slotted; Slotted | Flat |
| Drive Size | 0.0394 inch (1 mm) | |
| Drive Details | 1mm x 5.5mm | 1 x 5.5 mm |
| Features | Electrically Insulated Shaft |