Phoenix Contact GmbH & Co. KG Screwdriver Bits 1212513

Description
Adapter
Request a Quote
Description
Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 2544595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
2544595
Screwdriver Bits 2544595
Adapter

Adapter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2544595
Product Name Screwdriver Bits
Drive Type Hex; Hex
Drive Size 0.1575 inch (4 mm)
Drive Details 4 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver - 810046 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details
Gedore Quickset Adjustable Torque Screwdriver - 016500 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 8.85 to 53.1 In-lbs (10.2 to 61.22 kg-cm)
View Details