CABLE CUTTER, 18MM, 180MM; Overall Length:180mm; Cutting Capacity Max:18mm; For Use With:Copper and Aluminium Cables up to 50 mm2 Cross Section; Blade Edge:-; Product Range:CUTFOX Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 84AC7489 |
| Product Name | Cable Cutter, 18Mm, 180Mm; Overall Length Phoenix Contact |