Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIN RAIL
PHOENIX CONTACT USA
1206476 -- DIN RAIL CHANNEL
PHOENIX CONTACT USA
DIN Rail Channel
1206476
Description
"DIN RAIL 32MMX15MM SLOT 78"" STL"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"DIN RAIL 32MMX15MM SLOT 78"" STL"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
DIN Rail Channel
277-1206476-ND
DIN Rail Channel
277-1206476-ND
"DIN RAIL 32MMX15MM SLOT 78"" STL"
"DIN RAIL 32MMX15MM SLOT 78"" STL"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
DIN Rail
Product Number
277-1206476-ND
Product Name
DIN Rail Channel
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
DIN RAIL MOUNTING BRACKET
DRF series
View Details
Allen-Bradley / Rockwell Automation
IEC 35mm x 7.5mm x 1 m DIN Rail
199-DR1
View Details
2
suppliers
RS Components, Ltd.
8275381
View Details
Fibox Enclosures
DIN Rail Frame Set
DRS ARCA 806030
View Details