"Din Rail Top Hat 1.378"" W x 0.295"" H (35.00mm x 7.50mm) Slotted Steel 78.740"" (2000.00mm)"
DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the rail mountable components.
Since the rail is manufactured to DIN standards, end users can select DIN rail mountable products from different manufactures and mount them on the same rail. This provides the user the freedom to choose several different combinations of electrical components. The use of the Din rail saves time, space, and provides a central location where external and internal wiring can be connected quickly and efficiently.
Phoenix Contact offers a wide range of standardized rails made of very different materials based on the users application.
This Din rail (NS 35/7.5) is 2 meter (length) 7.5mm (height) x 35mm (width) perforated Galvanized steel
Features:
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | DIN Rail | DIN Rail |
| Product Number | 277-5358-ND | 70169744 |
| Product Name | DIN Rail Channel | DIN rail,Galvanized, perforated, height7.5 mm, width 35 mm, each piece 2 MTRS |