1205516 -- CF 3000-2 5 120V PHOENIX CONTACT
PHOENIX CONTACT USA
Cf 3000-2 5 120V Phoenix Contact
1205516
Description
CF 3000-2 5 120V
Description
CF 3000-2 5 120V
Suppliers
Cf 3000-2 5 120V Phoenix Contact
13X3788
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
13X3788 |
|
Product Name
|
Cf 3000-2 5 120V Phoenix Contact |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details