PHOENIX CONTACT USA Screw Driver; 180 mm; 0.6 mm; 3.5 mm; 100 mm; 35 g 1205053

Description
Screw Driver, Phillips Design, Weight 35 g Phillips design
Description
Screw Driver, Phillips Design, Weight 35 g Phillips design

Suppliers

Company
Product
Description
Supplier Links
Screw Driver; 180 mm; 0.6 mm; 3.5 mm; 100 mm; 35 g - 70169512 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screw Driver; 180 mm; 0.6 mm; 3.5 mm; 100 mm; 35 g
70169512
Screw Driver; 180 mm; 0.6 mm; 3.5 mm; 100 mm; 35 g 70169512
Screw Driver, Phillips Design, Weight 35 g Phillips design

Screw Driver, Phillips Design, Weight 35 g

  • Phillips design
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Screwdrivers (hand tool)
Product Number 70169512
Product Name Screw Driver; 180 mm; 0.6 mm; 3.5 mm; 100 mm; 35 g
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bit Sets - 216111 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 6.02 inch (153 mm)
Shaft Material Steel
View Details
Screwdriver - 34002 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details