PHOENIX CONTACT USA Terminal Blocks - Accessories - Wire Ferrules 1200104

Description
CONN FERRULE DIN 20AWG WHITE
Request a Quote Datasheet
Description
CONN FERRULE DIN 20AWG WHITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 277-10202-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
277-10202-ND
Terminal Blocks - Accessories - Wire Ferrules 277-10202-ND
CONN FERRULE DIN 20AWG WHITE

CONN FERRULE DIN 20AWG WHITE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 277-10202-ND
Product Name Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2221.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Bootlace Ferrules - 1788744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details