PHOENIX CONTACT USA Modular/Ethernet Connector (RJ45, RJ11) Jacks 1163797

Description
Jack Modular Connector 2P2C Single Pair Ethernet (SPE) 90° Angle (Right) Shielded CatB
Request a Quote Datasheet
Description
Jack Modular Connector 2P2C Single Pair Ethernet (SPE) 90° Angle (Right) Shielded CatB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 277-1163797CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
277-1163797CT-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 277-1163797CT-ND
Jack Modular Connector 2P2C Single Pair Ethernet (SPE) 90° Angle (Right) Shielded CatB

Jack Modular Connector 2P2C Single Pair Ethernet (SPE) 90° Angle (Right) Shielded CatB

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 277-1163797TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
277-1163797TR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 277-1163797TR-ND
Jack Modular Connector 2P2C Single Pair Ethernet (SPE) 90° Angle (Right) Shielded CatB

Jack Modular Connector 2P2C Single Pair Ethernet (SPE) 90° Angle (Right) Shielded CatB

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-1163797
Electronic Connector 366-1163797
SPE PCB CONNECTOR, TYPE: IEC 631 Product overview: 1163797 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1163797 can be used for catalog matching and distributor lookup.

SPE PCB CONNECTOR, TYPE: IEC 631 Product overview: 1163797 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1163797 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Number of Ports: 1(Port) Number of Rows: 2 Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Number of Ports: 1(Port)
Number of Rows: 2
Mounting Type: Fixed
Orientation: Horizontal
Termination: Solder
Shielding: Unshielded

Buy Now Datasheet
Spe Conn, R/a Jack, 2Pos, Pcb Rohs Compliant Phoenix Contact - 46AJ0483 - Newark, An Avnet Company
Chicago, IL, United States
Spe Conn, R/a Jack, 2Pos, Pcb Rohs Compliant Phoenix Contact
46AJ0483
Spe Conn, R/a Jack, 2Pos, Pcb Rohs Compliant Phoenix Contact 46AJ0483
SPE CONN, R/A JACK, 2POS, PCB ROHS COMPLIANT: YES

SPE CONN, R/A JACK, 2POS, PCB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1163797CT-ND 366-1163797 46AJ0483
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Electronic Connector Connectors,Interconnects Spe Conn, R/a Jack, 2Pos, Pcb Rohs Compliant Phoenix Contact
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45; Jack
Mounting Through Hole Fixed
Unlock Full Specs
to access all available technical data