PHOENIX CONTACT USA Cable Assemblies 1162418

Description
20-PIN (LOW-DENSITY) 4.0 M CABLE
Request a Quote Datasheet
Description
20-PIN (LOW-DENSITY) 4.0 M CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 277-1162418-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
277-1162418-ND
Cable Assemblies 277-1162418-ND
20-PIN (LOW-DENSITY) 4.0 M CABLE

20-PIN (LOW-DENSITY) 4.0 M CABLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 277-1162418-ND
Product Name Cable Assemblies
Cable Length 13.12 ft (39.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details