PHOENIX CONTACT USA Photovoltaic (Solar Panel) Connector Assemblies 1133365

Description
Male Coupler Connector Non-Keyed 2.5mm² ~ 6.0mm²
Request a Quote Datasheet
Description
Male Coupler Connector Non-Keyed 2.5mm² ~ 6.0mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 277-1133365-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
277-1133365-ND
Photovoltaic (Solar Panel) Connector Assemblies 277-1133365-ND
Male Coupler Connector Non-Keyed 2.5mm² ~ 6.0mm²

Male Coupler Connector Non-Keyed 2.5mm² ~ 6.0mm²

Buy Now Datasheet
Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors - Photovoltaic (Solar Panel) Connector Assemblies - 1338203-1133365 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors - Photovoltaic (Solar Panel) Connector Assemblies
1338203-1133365
Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors - Photovoltaic (Solar Panel) Connector Assemblies 1338203-1133365
Win Source Part Number: 1338203-1133365 Category: Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors - Photovoltaic (Solar Panel) Connector Assemblies Series: SUNCLIX Type: Male Coupler Features: 2.5mm² ~ 6.0mm² Package: Bulk Standard Package: 50 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Coded, Keyed: Non-Keyed Mfr: Phoenix Contact

Win Source Part Number: 1338203-1133365
Category: Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors - Photovoltaic (Solar Panel) Connector Assemblies
Series: SUNCLIX
Type: Male Coupler
Features: 2.5mm² ~ 6.0mm²
Package: Bulk
Standard Package: 50
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Coded, Keyed: Non-Keyed
Mfr: Phoenix Contact

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 277-1133365-ND 1338203-1133365
Product Name Photovoltaic (Solar Panel) Connector Assemblies Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors - Photovoltaic (Solar Panel) Connector Assemblies
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-24-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details