Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Mounting Type: Surface Mount
TERM BLOCK HDR 2POS 7.62MM
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 277-1131529-ND | |
| Product Name | Connectors,Interconnects | Headers, Plugs and Sockets |
| Mounting | Surface Mount | Through Hole |