PHOENIX CONTACT USA Safety Relays 1119573

Description
INTERCONNECT MISC
Request a Quote
Description
INTERCONNECT MISC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PSR-PE20-1NO-24DC-SC is a coupling relay designed for safe switch-off in low-demand applications up to SIL 3 under IEC 61508, IEC 61511, and IEC 50156. It features a 12.5 mm width, 99 mm height, and 114.5 mm depth, with a plug-in screw terminal block and green LED status indicator. The relay has a reinforced insulation rating of 6.4 kV between 24 V logic and 250 V load paths, and supports a maximum switching current of 4 A with a switching frequency of 1 Hz. It operates on a 24 V DC control supply with a 1 ms test pulse filter and includes serial polarity reversal protection. The unit is cULus listed and complies with EU RoHS and EU REACH SVHC regulations.

Datasheet Summary
Powered by GS/AI

The PSR-PE20-1NO-24DC-SC is a coupling relay designed for safe switch-off in low-demand applications up to SIL 3 under IEC 61508, IEC 61511, and IEC 50156. It features a 12.5 mm width, 99 mm height, and 114.5 mm depth, with a plug-in screw terminal block and green LED status indicator. The relay has a reinforced insulation rating of 6.4 kV between 24 V logic and 250 V load paths, and supports a maximum switching current of 4 A with a switching frequency of 1 Hz. It operates on a 24 V DC control supply with a 1 ms test pulse filter and includes serial polarity reversal protection. The unit is cULus listed and complies with EU RoHS and EU REACH SVHC regulations.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 277-1119573-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
277-1119573-ND
Safety Relays 277-1119573-ND
INTERCONNECT MISC

INTERCONNECT MISC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Relays
Product Number 277-1119573-ND
Product Name Safety Relays
Channels Single Throw
Unlock Full Specs
to access all available technical data