PHOENIX CONTACT USA Fibre Cable, Sc Duplex-Sc Duplex, Mm, 1M Rohs Compliant Phoenix Contact 1115536

Description
FIBRE CABLE, SC DUPLEX-SC DUPLEX, MM, 1M ROHS COMPLIANT: YES
Description
FIBRE CABLE, SC DUPLEX-SC DUPLEX, MM, 1M ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Fibre Cable, SC Duplex-SC Duplex, MM, 1M from Phoenix Contact is a multi-mode OM2 duplex jumper designed for indoor use. It features a length of 1 meter and is constructed from halogen-free flame retardant material, making it RoHS compliant. The cable has a figure 8 structure with an external sheath color of orange and a diameter of 2.00 mm. It is rated for a flammability of V0 according to UL 94 and is compliant with IEC standards, specifically IEC 61300-3-4 and IEC 61300-3-6. The cable is not resistant to oil, gasoline, acids, or lyes, but it does not emit corrosive or toxic fumes in the event of a fire. The product is suitable for fiber optics distribution and termination devices, with a minimum of 500 insertion/withdrawal cycles.

Datasheet Summary
Powered by GS/AI

The Fibre Cable, SC Duplex-SC Duplex, MM, 1M from Phoenix Contact is a multi-mode OM2 duplex jumper designed for indoor use. It features a length of 1 meter and is constructed from halogen-free flame retardant material, making it RoHS compliant. The cable has a figure 8 structure with an external sheath color of orange and a diameter of 2.00 mm. It is rated for a flammability of V0 according to UL 94 and is compliant with IEC standards, specifically IEC 61300-3-4 and IEC 61300-3-6. The cable is not resistant to oil, gasoline, acids, or lyes, but it does not emit corrosive or toxic fumes in the event of a fire. The product is suitable for fiber optics distribution and termination devices, with a minimum of 500 insertion/withdrawal cycles.

Suppliers

Company
Product
Description
Supplier Links
Fibre Cable, Sc Duplex-Sc Duplex, Mm, 1M Rohs Compliant Phoenix Contact - 92AH6437 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cable, Sc Duplex-Sc Duplex, Mm, 1M Rohs Compliant Phoenix Contact
92AH6437
Fibre Cable, Sc Duplex-Sc Duplex, Mm, 1M Rohs Compliant Phoenix Contact 92AH6437
FIBRE CABLE, SC DUPLEX-SC DUPLEX, MM, 1M ROHS COMPLIANT: YES

FIBRE CABLE, SC DUPLEX-SC DUPLEX, MM, 1M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92AH6437
Product Name Fibre Cable, Sc Duplex-Sc Duplex, Mm, 1M Rohs Compliant Phoenix Contact
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details