Configurable safety module with 8 safe inputs, 2 safe outputs, 2 reset inputs, 2 signal outputs, and 4 clock outputs, designed for monitoring emergency stops, safety doors, and light grids. Mounted on a DIN rail, it has a housing width of 22.6 mm and uses a plug-in screw terminal block. Operates on a 19.2 V DC to 28.8 V DC supply with a nominal voltage of 24 V DC, consuming 1.32 W at idle. Supports up to SIL 3 per EN IEC 62061 and IEC 61508, and Cat. 4/PL e per EN ISO 13849-1. Certified cULus listed and complies with EU RoHS. Weight is 159 g excluding packing.
CONFIGURABLE SAFETY MODULE (BASI
| DigiKey | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 277-1104981-ND |
| Product Name | Safety Relays |
| Channels | Single Throw |