PHOENIX CONTACT USA Safety Relays 1104976

Description
SAFE EXTENSION MODULE WITH 4 SAF
Request a Quote
Description
SAFE EXTENSION MODULE WITH 4 SAF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PSR-M-EF5-SDO4-2A-DO8-SC is a safe extension module for industrial machine safety, providing four 2 A safe outputs, four reset inputs, and eight signal outputs via a plug-in screw terminal block with a built-in TBUS interface. It has a housing width of 22.6 mm and operates on a 24 V DC supply (19.2-28.8 V DC). It meets SIL 3 per EN IEC 62061 and IEC 61508, and Cat. 4/PL e per ISO 13849-1, is cULus listed, and suitable for elevator applications per EN 81-20. Basic insulation is rated at 4 kV between power and I/Os. Minimum restart time is 5 seconds. Power dissipation is up to 8.05 W under maximum load. Protection class III, overvoltage category II, and pollution degree 2 apply. Weight is 159 g excluding packaging. It complies with EU RoHS without exemptions.

Datasheet Summary
Powered by GS/AI

The PSR-M-EF5-SDO4-2A-DO8-SC is a safe extension module for industrial machine safety, providing four 2 A safe outputs, four reset inputs, and eight signal outputs via a plug-in screw terminal block with a built-in TBUS interface. It has a housing width of 22.6 mm and operates on a 24 V DC supply (19.2-28.8 V DC). It meets SIL 3 per EN IEC 62061 and IEC 61508, and Cat. 4/PL e per ISO 13849-1, is cULus listed, and suitable for elevator applications per EN 81-20. Basic insulation is rated at 4 kV between power and I/Os. Minimum restart time is 5 seconds. Power dissipation is up to 8.05 W under maximum load. Protection class III, overvoltage category II, and pollution degree 2 apply. Weight is 159 g excluding packaging. It complies with EU RoHS without exemptions.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 277-1104976-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
277-1104976-ND
Safety Relays 277-1104976-ND
SAFE EXTENSION MODULE WITH 4 SAF

SAFE EXTENSION MODULE WITH 4 SAF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Relays
Product Number 277-1104976-ND
Product Name Safety Relays
Channels Single Throw
Unlock Full Specs
to access all available technical data