PHOENIX CONTACT USA Safety Relays 1104868

Description
SAFE EXTENSION MODULE WITH 4 SAF
Request a Quote
Description
SAFE EXTENSION MODULE WITH 4 SAF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PSR-M-EF4-SDO4-DO4-PI is a configurable safety extension module designed for safe shutdown applications, featuring 4 safe outputs rated at 0.4 A, 4 reset inputs, and 4 signal outputs, with a TBUS interface for connection to a master module. It has a housing width of 22.6 mm and uses a pluggable Push-in terminal block. The module operates on a 24 V DC supply with a range of 19.2 V to 30 V DC, has a maximum power dissipation of 6.67 W, and a minimum restart time of 5 s. It conforms to SIL 3 per EN IEC 62061 and IEC 61508, Cat. 4/PL e per ISO 13849-1, and is suitable for elevator applications under EN 81-20. It is cULus listed and meets EU RoHS requirements without exemptions. The device achieves protection class III and operates within overvoltage category II and pollution degree 2. The product weighs 141 g excluding packing.

Datasheet Summary
Powered by GS/AI

The PSR-M-EF4-SDO4-DO4-PI is a configurable safety extension module designed for safe shutdown applications, featuring 4 safe outputs rated at 0.4 A, 4 reset inputs, and 4 signal outputs, with a TBUS interface for connection to a master module. It has a housing width of 22.6 mm and uses a pluggable Push-in terminal block. The module operates on a 24 V DC supply with a range of 19.2 V to 30 V DC, has a maximum power dissipation of 6.67 W, and a minimum restart time of 5 s. It conforms to SIL 3 per EN IEC 62061 and IEC 61508, Cat. 4/PL e per ISO 13849-1, and is suitable for elevator applications under EN 81-20. It is cULus listed and meets EU RoHS requirements without exemptions. The device achieves protection class III and operates within overvoltage category II and pollution degree 2. The product weighs 141 g excluding packing.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 277-1104868-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
277-1104868-ND
Safety Relays 277-1104868-ND
SAFE EXTENSION MODULE WITH 4 SAF

SAFE EXTENSION MODULE WITH 4 SAF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Relays
Product Number 277-1104868-ND
Product Name Safety Relays
Channels Single Throw
Unlock Full Specs
to access all available technical data