AC/DC DIN RAIL SUPPLY 24V 240W
POWER SUPPLY, AC-DC, 24V, 10A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 2393639 | 277-1096432-ND | 33AK7282 |
| Product Name | DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 10A Rohs Compliant Phoenix Contact |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | |
| DC Output Voltage | 24.0 volts | ||
| DC Output Current | 10 amps | 10 amps | |
| Phase | Single-Phase Power Supply |