PHOENIX CONTACT USA Circular Cable Assemblies 1095909

Description
CBL 4POS PLUG RA TO WIRE 16.4'
Request a Quote Datasheet
Description
CBL 4POS PLUG RA TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-1095909-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-1095909-ND
Circular Cable Assemblies 277-1095909-ND
CBL 4POS PLUG RA TO WIRE 16.4'

CBL 4POS PLUG RA TO WIRE 16.4'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 277-1095909-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-7-XX-24 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details