PHOENIX CONTACT USA Circular Cable Assemblies 1095907

Description
CBL 4POS PLUG RA TO WIRE 49.2'
Request a Quote Datasheet
Description
CBL 4POS PLUG RA TO WIRE 49.2'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-1095907-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-1095907-ND
Circular Cable Assemblies 277-1095907-ND
CBL 4POS PLUG RA TO WIRE 49.2'

CBL 4POS PLUG RA TO WIRE 49.2'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 277-1095907-ND
Product Name Circular Cable Assemblies
Cable Length 49.2 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details