PHOENIX CONTACT USA Circular Cable Assemblies 1095796

Description
CBL 8POS RCPT RA TO WIRE 6.56'
Request a Quote Datasheet
Description
CBL 8POS RCPT RA TO WIRE 6.56'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-1095796-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-1095796-ND
Circular Cable Assemblies 277-1095796-ND
CBL 8POS RCPT RA TO WIRE 6.56'

CBL 8POS RCPT RA TO WIRE 6.56'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 277-1095796-ND
Product Name Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-185-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details