PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 1088495

Description
AC/DC DIN RAIL SUPPLY 24V 15W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-1088495-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1088495-ND
Industrial, DIN Rail Power Supplies 277-1088495-ND
AC/DC DIN RAIL SUPPLY 24V 15W

AC/DC DIN RAIL SUPPLY 24V 15W

Buy Now Datasheet
DIN Rail Power Supplies - 2395082 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2395082
DIN Rail Power Supplies 2395082
Phoenix Contact 1088495

Phoenix Contact 1088495

Supplier's Site
Power Supply, Ac-Dc, 24V, 0.63A; Power Supply Approvals Phoenix Contact - 80AH2903 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.63A; Power Supply Approvals Phoenix Contact
80AH2903
Power Supply, Ac-Dc, 24V, 0.63A; Power Supply Approvals Phoenix Contact 80AH2903
POWER SUPPLY, AC-DC, 24V, 0.63A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.63A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 277-1088495-ND 2395082 80AH2903
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 0.63A; Power Supply Approvals Phoenix Contact
Type 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 0.6300 amps 0.6300 amps 0.6300 amps
AC Input Voltage 100.0 to 240.0 volts
DC Input Voltage 110.0 to 250.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers