Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
New!
AI Engineering Assistant
- Trained on our vast library of engineering resources.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
PROGRAMMABLE LOGIC CONTROLLERS (PLC)
PHOENIX CONTACT USA
1087080 -- CONTROLLERS - PLC MODULES
PHOENIX CONTACT USA
Controllers - PLC Modules
1087080
Quarktwin Technology Ltd.
Done
Description
Input, Output (I/O) Module DIN Rail 24VDC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
1087080
Controllers - PLC Modules
1087080
Input, Output (I/O) Module DIN Rail 24VDC
Input, Output (I/O) Module DIN Rail 24VDC
Supplier's Site
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Programmable Logic Controllers (PLC)
Product Number
1087080
Product Name
Controllers - PLC Modules
Mounting Options
DIN Rail
Unlock Full Specs
to access all available technical data
Similar Products
ifm electronic gmbh
Programmable controller for mobile machines
CR0033
Specs
Input
Analog Input; Frequency or Pulse; Resistance
Output
Analog Output; Frequency or Pulse; Digital
Computer Interface Options
Single Serial Interface
View Details
Finder S.p.A. con unico socio
Type 8A.04 - OPTA Programmable Logic Relay (PLR)
8A0490248320
Specs
Computer Interface Options
Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages
Arduino IDE, IEC-61131-3 (LD - SFC - FBD - ST - IL) über Arduino PLC-IDE
Power
24VDC
View Details
RS Components, Ltd.
1232106
Specs
Input
Analog Input; Analogue, DC Digital
Output
Frequency or Pulse; Digital, PWM, Solid-State
Power
12VDC; 24VDC; 7 - 32 V dc
View Details
Allen-Bradley / Rockwell Automation
Micro850 24 I/O EtherNet/IP Controller
2080-LC50-24QBB
Specs
Output
DC Output
View Details