PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 1086502

Description
TERM BLOCK HIGH-CURRENT
Request a Quote Datasheet
Description
TERM BLOCK HIGH-CURRENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-1086502-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1086502-ND
Terminal Blocks - Din Rail, Channel 277-1086502-ND
TERM BLOCK HIGH-CURRENT

TERM BLOCK HIGH-CURRENT

Buy Now Datasheet
DIN Rail Terminal Blocks - 1086502 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1086502
DIN Rail Terminal Blocks 1086502
DIN Rail Terminal Blocks UBAL 150 BK Term Block;2POS;290A

DIN Rail Terminal Blocks UBAL 150 BK Term Block;2POS;290A

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1086502-ND 1086502
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 2 to 300 AWG
International 35.00 to 150.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.220/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3218 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 90.83 - Screw terminal (Box clamp) socket - 9083 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers