PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 1086478

Description
TERM BLOCK HIGH-CURRENT
Request a Quote Datasheet
Description
TERM BLOCK HIGH-CURRENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-1086478-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1086478-ND
Terminal Blocks - Din Rail, Channel 277-1086478-ND
TERM BLOCK HIGH-CURRENT

TERM BLOCK HIGH-CURRENT

Buy Now Datasheet
DIN Rail Terminal Blocks - 1086478 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1086478
DIN Rail Terminal Blocks 1086478
DIN Rail Terminal Blocks UBAL 95 BK Term Block;1POS;220A

DIN Rail Terminal Blocks UBAL 95 BK Term Block;1POS;220A

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1086478-ND 1086478
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 4 to ? AWG 4 AWG
International 16.00 to 95.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
PCB High-Power Terminal Blocks - OULP-948-M-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark
View Details
Carrier terminal block for modules and plugs - 2002-1761 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers