TERM BLOCK HIGH-CURRENT
DIN Rail Terminal Blocks UBAL 95 Term Block;2POS;220A
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2395074 | 277-1086475-ND | 1086475 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| Termination Options | Screw Clamp | Screw Clamp; Screw | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | |
| North American | 4 to ? AWG | 4 AWG |