PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 1086468

Description
TERM BLOCK HIGH-CURRENT
Request a Quote Datasheet
Description
TERM BLOCK HIGH-CURRENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-1086468-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1086468-ND
Terminal Blocks - Din Rail, Channel 277-1086468-ND
TERM BLOCK HIGH-CURRENT

TERM BLOCK HIGH-CURRENT

Buy Now Datasheet
DIN Rail Terminal Blocks - 1086468 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1086468
DIN Rail Terminal Blocks 1086468
DIN Rail Terminal Blocks UBAL 50 GN Term Block;1POS;145A

DIN Rail Terminal Blocks UBAL 50 GN Term Block;1POS;145A

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1086468-ND 1086468
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 6 to ? AWG 6 to 1 AWG
International 6.00 to 50.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB High-Power Terminal Blocks - OULP-936-B-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark
View Details
Shield terminal block - 2001-1208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers