PHOENIX CONTACT USA Connectors,Interconnects 1085256

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Configuration: Single Number of Ports: 1(Port) Copper Ports: 2 Copper Type: 10/100/1000 Connector Type: Receptacle Voltage - Input: 2.5 V ~ 6 V Mounting Type: Fixed
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Configuration: Single Number of Ports: 1(Port) Copper Ports: 2 Copper Type: 10/100/1000 Connector Type: Receptacle Voltage - Input: 2.5 V ~ 6 V Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Configuration: Single Number of Ports: 1(Port) Copper Ports: 2 Copper Type: 10/100/1000 Connector Type: Receptacle Voltage - Input: 2.5 V ~ 6 V Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Configuration: Single
Number of Ports: 1(Port)
Copper Ports: 2
Copper Type: 10/100/1000
Connector Type: Receptacle
Voltage - Input: 2.5 V ~ 6 V
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.062″ Pin Socket, Adapter - 9336 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details