Phoenix Contact GmbH & Co. KG DIN Rail Terminal Blocks 1079006

Description
Phoenix Contact 1079006
Request a Quote Datasheet
Description
Phoenix Contact 1079006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 1881747 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1881747
DIN Rail Terminal Blocks 1881747
Phoenix Contact 1079006

Phoenix Contact 1079006

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1079006
DIN Rail Terminal Blocks 1079006
DIN Rail Terminal Blocks Push-In Term Block Blue Quattro

DIN Rail Terminal Blocks Push-In Term Block Blue Quattro

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1881747 1079006
Product Name DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Push in Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Contacts Pitch 5.20 mm (0.20 inches)
North American 12 AWG ? to 12 AWG
Operating Temperature -60 to 125 C (-76 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546566-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Disconnect terminal block for test and measurement - 2002-1874/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminals - 2225.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details