Phoenix Contact GmbH & Co. KG DIN Rail Terminal Blocks 1078999

Description
Phoenix Contact 1078999
Request a Quote Datasheet
Description
Phoenix Contact 1078999
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 1881746 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1881746
DIN Rail Terminal Blocks 1881746
Phoenix Contact 1078999

Phoenix Contact 1078999

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1078999
DIN Rail Terminal Blocks 1078999
DIN Rail Terminal Blocks Push-In Term Block Gray Quattro

DIN Rail Terminal Blocks Push-In Term Block Gray Quattro

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1881746 1078999
Product Name DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Push in Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Contacts Pitch 5.20 mm (0.20 inches)
North American 12 AWG 26 to 12 AWG
Operating Temperature -60 to 125 C (-76 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.P3 - socket with Push-in terminals - 94P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Carrier terminal block - 2002-2961 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers