Phoenix Contact GmbH & Co. KG DIN Rail Terminal Blocks 1078962

Description
Phoenix Contact 1078962
Request a Quote Datasheet
Description
Phoenix Contact 1078962
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 1881740 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1881740
DIN Rail Terminal Blocks 1881740
Phoenix Contact 1078962

Phoenix Contact 1078962

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1078962
DIN Rail Terminal Blocks 1078962
DIN Rail Terminal Blocks Term Block 800V Blue

DIN Rail Terminal Blocks Term Block 800V Blue

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1881740 1078962
Product Name DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Push in Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 12 AWG 26 to 12 AWG
Operating Temperature -60 to 125 C (-76 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2000-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details