General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail
Phoenix Contact 1078686 Interface Relay
RELAY GEN PURPOSE SPST 6A 24V
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 277-1078686-ND | 1892309 | 1078686 |
| Product Name | Power Relays, Over 2 Amps | Electromechanical Interface Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |