Phoenix Contact GmbH & Co. KG Serial Cables 1066671

Description
Phoenix Contact 1066671 Serial Cable
Request a Quote
Description
Phoenix Contact 1066671 Serial Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 1914350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
1914350
Serial Cables 1914350
Phoenix Contact 1066671 Serial Cable

Phoenix Contact 1066671 Serial Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1914350
Product Name Serial Cables
Application Computer
Product Type Serial
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details