TERM BLOCK HEADER HYBRID 4+4POS
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 277-18640-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Approvals | RoHS Compliant |
| Operating Temperature | -40 C (-40 F) |
| # of Contacts | 8 |