PHOENIX CONTACT USA Circular Connector Assemblies 1054366

Description
5 Position Circular Connector Receptacle, Male Pins
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-1054366-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-1054366-ND
Circular Connector Assemblies 277-1054366-ND
5 Position Circular Connector Receptacle, Male Pins

5 Position Circular Connector Receptacle, Male Pins

Buy Now Datasheet
Industrial Circular Connectors - 1908420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1908420
Industrial Circular Connectors 1908420
Phoenix Contact 1054366

Phoenix Contact 1054366

Supplier's Site
Sensor Connector, 5Pos, Plug, Cable; Product Range Phoenix Contact - 34AH3046 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 5Pos, Plug, Cable; Product Range Phoenix Contact
34AH3046
Sensor Connector, 5Pos, Plug, Cable; Product Range Phoenix Contact 34AH3046
SENSOR CONNECTOR, 5POS, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:-; Connector RoHS Compliant: Yes

SENSOR CONNECTOR, 5POS, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:-; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1054366-ND 1908420 34AH3046
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, 5Pos, Plug, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details