PHOENIX CONTACT USA Headers, Receptacles, Female Sockets 1053614

Description
"20 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 277-18586-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
277-18586-2-ND
Headers, Receptacles, Female Sockets 277-18586-2-ND
"20 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 277-18586-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
277-18586-1-ND
Headers, Receptacles, Female Sockets 277-18586-1-ND
"20 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 277-18586-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
277-18586-6-ND
Headers, Receptacles, Female Sockets 277-18586-6-ND
"20 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"

Buy Now Datasheet
PCB Sockets - 1957483 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1957483
PCB Sockets 1957483
Phoenix Contact 1053614 PCB Socket

Phoenix Contact 1053614 PCB Socket

Supplier's Site
PCB Sockets - 1957484 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1957484
PCB Sockets 1957484
Phoenix Contact 1053614 PCB Socket

Phoenix Contact 1053614 PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1053614
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1053614
CONN RECEPTACLE 0.8MM 20POS SMD

CONN RECEPTACLE 0.8MM 20POS SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 277-18586-2-ND 1957483 1053614
Product Name Headers, Receptacles, Female Sockets PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface mount Surface Mount
Voltage Rating 500 volts 500 volts 500 volts
Current Rating 1.4 amps 1.4 amps
Number of Contacts 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers