PHOENIX CONTACT USA Terminal Block Marker Strips 1053098:+

Description
Connector Label, Snap In For 10.2mm Wide Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Snap In For 10.2mm Wide Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 1053098:+-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
1053098:+-ND
Terminal Block Marker Strips 1053098:+-ND
Connector Label, Snap In For 10.2mm Wide Terminal Blocks

Connector Label, Snap In For 10.2mm Wide Terminal Blocks

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1053098:+-ND
Product Name Terminal Block Marker Strips
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110576 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Coaxial Adapters - NAMVK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details