PHOENIX CONTACT USA Terminal Block Marker Strips 1051029:0401

Description
Connector Label, Snap In For 6.2mm Wide Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Snap In For 6.2mm Wide Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 1051029:0401-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
1051029:0401-ND
Terminal Block Marker Strips 1051029:0401-ND
Connector Label, Snap In For 6.2mm Wide Terminal Blocks

Connector Label, Snap In For 6.2mm Wide Terminal Blocks

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1051029:0401-ND
Product Name Terminal Block Marker Strips
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Plug, Adapter - 9488 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
UFL (IPEX) Female Connector - ET-UFRA - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details