Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
PHOENIX CONTACT USA
1046803 -- DC-DC CONVERTER, 24V, 10A ROHS COMPLIANT PHOENIX CONTACT
PHOENIX CONTACT USA
Dc-Dc Converter, 24V, 10A Rohs Compliant Phoenix Contact
1046803
Description
DC-DC CONVERTER, 24V, 10A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
DC-DC CONVERTER, 24V, 10A ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 10A Rohs Compliant Phoenix Contact
80AH2882
Dc-Dc Converter, 24V, 10A Rohs Compliant Phoenix Contact
80AH2882
DC-DC CONVERTER, 24V, 10A ROHS COMPLIANT: YES
DC-DC CONVERTER, 24V, 10A ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
80AH2882
Product Name
Dc-Dc Converter, 24V, 10A Rohs Compliant Phoenix Contact
Type
DC-DC Converter
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ELX9560 | EtherCAT Terminal, power supply, 24 V DC, 0.65 A, electrically isolated, with diagnostics
View Details
TDK-Lambda Europe GmbH
1.5 - 30W DC-DC Converters
CCG3-12-03Sx
Specs
Type
DC-DC Converter
Form Factor
Board Mount
Operating Temperature
-40 to 90 C (-40 to 194 F)
View Details
ABSOPULSE Electronics Ltd.
Power Supply
RWY-250H-80/24PT-R7096
Specs
DC Output Voltage
24.0 to 80.0 volts
View Details
TE Connectivity
AC DC Desktop, Wall Power Adapters
PWRACAWALL16V1A
Specs
Type
1
Form Factor
Wall Mount
AC Output Voltage
16.0 volts
View Details