Phoenix Contact 1043756 PCB Header
Phoenix Contact 1043756 PCB Header
"Connector Header Surface Mount 52 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 52 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 52 position 0.031"" (0.80mm)"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | 1957477 | 277-18583-2-ND |
| Product Name | PCB Headers | Headers, Male Pins |
| Category | Board to Board Connector | |
| Connector Type | Header Connector | Header Connector; Header |
| Termination | Solder | |
| Mounting | Surface mount | Surface Mount |