PHOENIX CONTACT USA Headers, Receptacles, Female Sockets 1043683

Description
"32 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"32 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 277-18581-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
277-18581-6-ND
Headers, Receptacles, Female Sockets 277-18581-6-ND
"32 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"

"32 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 277-18581-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
277-18581-1-ND
Headers, Receptacles, Female Sockets 277-18581-1-ND
"32 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"

"32 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 277-18581-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
277-18581-2-ND
Headers, Receptacles, Female Sockets 277-18581-2-ND
"32 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"

"32 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1043683
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1043683
CONN RECEPTACLE 0.8MM 32POS SMD

CONN RECEPTACLE 0.8MM 32POS SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 277-18581-6-ND 1043683
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Voltage Rating 500 volts 500 volts
Current Rating 1.4 amps 1.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50020-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers